Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | Six N Channel |
---|---|
Continuous Drain Current Id | 300Arms |
Drain Source Voltage Vds | 150V |
On Resistance Rds(on) | 0.0016ohm |
Rds(on) Test Voltage Vgs | 15V |
RoHS Compliant | Yes |
Mosfet, High Power Module, 6 N Channel, 150V, 300A | Newark Electronics |
Where can I find additional details, specifications and documents for a FM600TU-3A?
Additional datasheets, footprints and schematics for FM600TU-3A are listed on our Part Details page. You can also find images and similar parts to FM600TU-3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM600TU-3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM600TU-3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM600TU-3A fall under?
The FM600TU-3A is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > MOSFET Modules.
Can I view similar or alternative parts?
You can view similar parts to FM600TU-3A when available in the MOSFET Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM600TU-3A you can contact the distributor directly for product support, shipping queries etc.
Is the FM600TU-3A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FM600TU-3A have stock available?
Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for FM600TU-3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM600TU-3A often in real-time on the comparison pages.
What if I can't find stock of FM600TU-3A?
You can fill out our help required form which you can use to request a quote for FM600TU-3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.