FM600TU-07A Transistors by Mitsubishi

MOSFET, HIGH POWER MODULE, 6 N CHANNEL, 75V, 300A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Transistor Polarity Six N Channel
Continuous Drain Current Id 300Arms
Drain Source Voltage Vds 75V
On Resistance Rds(on) 530µohm
Rds(on) Test Voltage Vgs 15V

Alternative Descriptions

Mosfet, High Power Module, 6 N Channel, 75V, 300A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FM600TU-07A?

Additional datasheets, footprints and schematics for FM600TU-07A are listed on our Part Details page. You can also find images and similar parts to FM600TU-07A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FM600TU-07A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM600TU-07A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FM600TU-07A fall under?

The FM600TU-07A is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > MOSFET Modules.

Can I view similar or alternative parts?

You can view similar parts to FM600TU-07A when available in the MOSFET Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FM600TU-07A you can contact the distributor directly for product support, shipping queries etc.

Is the FM600TU-07A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FM600TU-07A have stock available?

Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for FM600TU-07A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FM600TU-07A often in real-time on the comparison pages.

What if I can't find stock of FM600TU-07A?

You can fill out our help required form which you can use to request a quote for FM600TU-07A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay