Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Transistor Polarity | Six N Channel |
---|---|
Continuous Drain Current Id | 200Arms |
Drain Source Voltage Vds | 75V |
On Resistance Rds(on) | 800µohm |
Rds(on) Test Voltage Vgs | 15V |
RoHS Compliant | Yes |
Mosfet, High Power Module, 6 N Channel, 75V, 200A | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a FM400TU-07A?
Additional datasheets, footprints and schematics for FM400TU-07A are listed on our Part Details page. You can also find images and similar parts to FM400TU-07A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM400TU-07A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM400TU-07A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM400TU-07A fall under?
The FM400TU-07A is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > MOSFET Modules.
Can I view similar or alternative parts?
You can view similar parts to FM400TU-07A when available in the MOSFET Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM400TU-07A you can contact the distributor directly for product support, shipping queries etc.
Is the FM400TU-07A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FM400TU-07A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FM400TU-07A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM400TU-07A often in real-time on the comparison pages.
What if I can't find stock of FM400TU-07A?
You can fill out our help required form which you can use to request a quote for FM400TU-07A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.