Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.15
Memory Size | 256Kbit |
---|---|
Memory Organisation | 32K x 8bit |
IC Interface Type | I2C |
Clock Frequency | 1MHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Memory Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Type | FRAM |
---|---|
Memory Size | 256Kbit |
NVRAM Memory Configuration | 32K x 8bit |
IC Interface Type | 2 Wire I2C Serial |
Access Time | - |
Memory Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Memory Voltage Vcc | 3.6V |
NVRAM Features | RTC |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a FM31L278-G?
Additional datasheets, footprints and schematics for FM31L278-G are listed on our Part Details page. You can also find images and similar parts to FM31L278-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM31L278-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM31L278-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM31L278-G fall under?
The FM31L278-G is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.
Can I view similar or alternative parts?
You can view similar parts to FM31L278-G when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM31L278-G you can contact the distributor directly for product support, shipping queries etc.
Is the FM31L278-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM31L278-G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for FM31L278-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM31L278-G often in real-time on the comparison pages.
What if I can't find stock of FM31L278-G?
You can fill out our help required form which you can use to request a quote for FM31L278-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.