FM25V20A-G Semiconductors - ICs by Cypress Semiconductor

NON-VOL MEMORY 2MBIT 40MHZ SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.89

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$14.13
658
in stock
Buy Now
Logo for RS
RS
from US$14.59
768
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$11.40
621
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.04
363
in stock
Buy Now
Logo for element14
element14
from US$15.64
342
in stock
Buy Now
Logo for Farnell
Farnell
from US$15.09
342
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$9.89
36
in stock
Buy Now
Logo for Rutronik
Rutronik
-
940
in stock
Buy Now

Specifications

Memory Size 2Mbit
Memory Organisation 256K x 8bit
IC Interface Type SPI
Clock Frequency 40MHz
Supply Voltage Min 2V
Supply Voltage Max 3.6V
Memory Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (12-Jan-2017)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FM25V20A-G?

Additional datasheets, footprints and schematics for FM25V20A-G are listed on our Part Details page. You can also find images and similar parts to FM25V20A-G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FM25V20A-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM25V20A-G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FM25V20A-G fall under?

The FM25V20A-G is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.

Can I view similar or alternative parts?

You can view similar parts to FM25V20A-G when available in the Memory range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FM25V20A-G you can contact the distributor directly for product support, shipping queries etc.

Is the FM25V20A-G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FM25V20A-G have stock available?

Authorised distributors including RS, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for FM25V20A-G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FM25V20A-G often in real-time on the comparison pages.

What if I can't find stock of FM25V20A-G?

You can fill out our help required form which you can use to request a quote for FM25V20A-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay