Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Type | FRAM |
---|---|
Memory Size | 2Mbit |
NVRAM Memory Configuration | 256K x 8bit |
IC Interface Type | Serial SPI |
Access Time | - |
Memory Case Style | TDFN |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Memory Voltage Vcc | 3V |
NVRAM Features | 2 Mbit Ferroelectric Nonvolatile RAM Low Power Consumption Write Protection Scheme |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a FM25H20-DG?
Additional datasheets, footprints and schematics for FM25H20-DG are listed on our Part Details page. You can also find images and similar parts to FM25H20-DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM25H20-DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM25H20-DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM25H20-DG fall under?
The FM25H20-DG is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.
Can I view similar or alternative parts?
You can view similar parts to FM25H20-DG when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM25H20-DG you can contact the distributor directly for product support, shipping queries etc.
Is the FM25H20-DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM25H20-DG have stock available?
Authorised distributors including Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for FM25H20-DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM25H20-DG often in real-time on the comparison pages.
What if I can't find stock of FM25H20-DG?
You can fill out our help required form which you can use to request a quote for FM25H20-DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.