FM24C64B-GTR Semiconductors - ICs by Cypress Semiconductor

F-RAM NON-VOL 64KBIT 1MHZ SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.15

Distributor Stock
Logo for Farnell
Farnell
from US$2.60
232
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.34
7,500
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$1.15
5,950
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.99
2,500
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$2.53
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.86
1,690
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.88
742
in stock
Buy Now
Logo for element14
element14
from US$2.75
232
in stock
Buy Now
Logo for Micros
Micros
from US$1.75
195
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.51
-
Buy Now

Specifications

Memory Size 64Kbit
Memory Organisation 8K x 8bit
IC Interface Type I2C
Clock Frequency 1MHz
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Memory Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Serial FRAM, 2-Wire Interface, 64Kbit (8k x 8bit), 4.5÷5.5V, -40÷85°C | Micros


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FM24C64B-GTR?

Additional datasheets, footprints and schematics for FM24C64B-GTR are listed on our Part Details page. You can also find images and similar parts to FM24C64B-GTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FM24C64B-GTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM24C64B-GTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FM24C64B-GTR fall under?

The FM24C64B-GTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.

Can I view similar or alternative parts?

You can view similar parts to FM24C64B-GTR when available in the Memory range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FM24C64B-GTR you can contact the distributor directly for product support, shipping queries etc.

Is the FM24C64B-GTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FM24C64B-GTR have stock available?

Authorised distributors including Future Electronics, Schukat Electronic, Rutronik, CoreStaff and Newark Electronics have stock available or on a lead time for FM24C64B-GTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FM24C64B-GTR often in real-time on the comparison pages.

What if I can't find stock of FM24C64B-GTR?

You can fill out our help required form which you can use to request a quote for FM24C64B-GTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay