Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
4,240
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
7,285
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
3,005
in stock
|
Buy Now | |
element14
from US$1.34
|
3,005
in stock
|
Buy Now | |
Farnell
from US$1.26
|
3,005
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.09
|
2,742
in stock
|
Buy Now | |
Rutronik
from US$1.19
|
2,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.91
|
2,385
in stock
|
Buy Now | |
Micros
from US$0.99
|
330
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now |
Memory Size | 4Kbit |
---|---|
Memory Organisation | 512 x 8bit |
IC Interface Type | I2C |
Clock Frequency | 1MHz |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Serial FRAM, 2-Wire Interface, 4Kbit (512 x 8bit), 4.5÷5.5V, -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a FM24C04B-GTR?
Additional datasheets, footprints and schematics for FM24C04B-GTR are listed on our Part Details page. You can also find images and similar parts to FM24C04B-GTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM24C04B-GTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM24C04B-GTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM24C04B-GTR fall under?
The FM24C04B-GTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.
Can I view similar or alternative parts?
You can view similar parts to FM24C04B-GTR when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM24C04B-GTR you can contact the distributor directly for product support, shipping queries etc.
Is the FM24C04B-GTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM24C04B-GTR have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for FM24C04B-GTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM24C04B-GTR often in real-time on the comparison pages.
What if I can't find stock of FM24C04B-GTR?
You can fill out our help required form which you can use to request a quote for FM24C04B-GTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.