Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$4.24
|
5,777
in stock
|
Buy Now | |
Chip One Stop
from US$3.55
|
1,070
in stock
|
Buy Now | |
Farnell
from US$5.41
|
153
in stock
|
Buy Now | |
Schukat Electronic
from US$5.43
|
60
in stock
|
Buy Now | |
RS
from US$4.71
|
-
|
Buy Now | |
Avnet America
from US$4.65
|
-
|
Buy Now | |
element14
from US$4.97
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Memory Size | 64Kbit |
---|---|
Memory Organisation | 8K x 8bit |
IC Interface Type | Parallel |
Clock Frequency | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Memory Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Type | FRAM |
---|---|
Memory Size | 64Kbit |
NVRAM Memory Configuration | 8K x 8bit |
IC Interface Type | Parallel |
Access Time | 70ns |
Memory Case Style | SOIC |
No. of Pins | 28Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
NVRAM Features | High Read / Write Operation Endurance |
F-RAM, NON-VOL, 64KBIT, SOIC-28 | Farnell |
Where can I find additional details, specifications and documents for a FM16W08-SG?
Additional datasheets, footprints and schematics for FM16W08-SG are listed on our Part Details page. You can also find images and similar parts to FM16W08-SG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM16W08-SG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM16W08-SG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM16W08-SG fall under?
The FM16W08-SG is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.
Can I view similar or alternative parts?
You can view similar parts to FM16W08-SG when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM16W08-SG you can contact the distributor directly for product support, shipping queries etc.
Is the FM16W08-SG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM16W08-SG have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Farnell, Schukat Electronic and RS have stock available or on a lead time for FM16W08-SG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM16W08-SG often in real-time on the comparison pages.
What if I can't find stock of FM16W08-SG?
You can fill out our help required form which you can use to request a quote for FM16W08-SG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.