Status: | Unknown |
---|---|
Series: | Cliffcon S Series |
RoHS: | Unknown |
Product Range | Cliffcon S Series |
---|---|
No. of Contacts | 4 Contact, 4Contacts |
Gender | Socket |
Connector Mounting | Panel Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Black |
Contact Termination | Solder |
Socket | Transfer Multisort Elektronik |
Audio jack | Conrad |
Cliff Electronic - FM1270 -LOUDSPEAKER 4POLE SKT SMALL SQR | Rapid Electronics |
Where can I find additional details, specifications and documents for a FM1270?
Additional datasheets, footprints and schematics for FM1270 are listed on our Part Details page. You can also find images and similar parts to FM1270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM1270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM1270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM1270 fall under?
The FM1270 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FM1270 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM1270 you can contact the distributor directly for product support, shipping queries etc.
Is the FM1270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM1270 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad and Rapid Electronics have stock available or on a lead time for FM1270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM1270 often in real-time on the comparison pages.
What if I can't find stock of FM1270?
You can fill out our help required form which you can use to request a quote for FM1270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.