Status: | Unknown |
---|---|
Series: | Cliffcon S Series |
RoHS: | Unknown |
Prices starting from US$2.63
Product Range | Cliffcon S Series |
---|---|
No. of Contacts | 4 Contact, 4Contacts |
Gender | Plug |
Connector Mounting | Free Hanging |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Black Blue |
Plug | Transfer Multisort Elektronik |
Speaker Connector, Plug, 4Pos, Cable | Newark Electronics |
PLUG, CLIFFCON S, 4 WAY | element14 |
PLUG, CLIFFCON S, 4 WAY | Farnell |
Audio jack | Conrad |
Cliff Electronic- FM1245-LOUDSPEAKER 4POLE PLUG W/GROM | Rapid Electronics |
Where can I find additional details, specifications and documents for a FM1245?
Additional datasheets, footprints and schematics for FM1245 are listed on our Part Details page. You can also find images and similar parts to FM1245 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM1245 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM1245 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM1245 fall under?
The FM1245 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FM1245 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM1245 you can contact the distributor directly for product support, shipping queries etc.
Is the FM1245 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM1245 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for FM1245.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM1245 often in real-time on the comparison pages.
What if I can't find stock of FM1245?
You can fill out our help required form which you can use to request a quote for FM1245 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.