Status: | Unknown |
---|---|
Series: | CLIFFCON-P Series |
RoHS: | Unknown |
Prices starting from US$3.24
Product Range | CLIFFCON-P Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 20A |
Connector Mounting | Cable Mount |
Contact Termination Type | Screw |
SVHC | No SVHC (15-Jan-2019) |
The connectors lock into the sockets and have a keyway to prevent the wrong connector from being inserted.This text is machine translated. | Conrad |
Cliff Power Out Plug, IP65, Inlet, 2 Contacts, Snap-In | Distrelec |
Cliff FM12316 CLIFFCON-P power outplug, screw, with keyway, 250VAC, 20A | Rapid Electronics |
Power Out Conn, Plug, 20A, Cable | Newark Electronics |
POWER ENTRY, PLUG, 20A, 250VAC, CABLE | element14 |
Where can I find additional details, specifications and documents for a FM12316?
Additional datasheets, footprints and schematics for FM12316 are listed on our Part Details page. You can also find images and similar parts to FM12316 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM12316 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM12316 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM12316 fall under?
The FM12316 is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to FM12316 when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM12316 you can contact the distributor directly for product support, shipping queries etc.
Is the FM12316 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM12316 have stock available?
Authorised distributors including Conrad, Distrelec, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for FM12316.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM12316 often in real-time on the comparison pages.
What if I can't find stock of FM12316?
You can fill out our help required form which you can use to request a quote for FM12316 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.