Status: | Unknown |
---|---|
Series: | CLIFFCON-P Series |
RoHS: | Unknown |
Prices starting from US$3.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.73
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.44
|
296
in stock
|
Buy Now | |
Conrad
from US$8.50
|
53
in stock
|
Buy Now | |
Distrelec
from US$4.65
|
39
in stock
|
Buy Now | |
element14
from US$12.17
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$4.83
|
-
|
Buy Now | |
Rapid Electronics
from US$3.79
|
-
|
Buy Now |
Product Range | CLIFFCON-P Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 20A |
Connector Mounting | Cable Mount |
Contact Termination Type | Screw |
SVHC | No SVHC (15-Jan-2019) |
Connector: circular | Transfer Multisort Elektronik |
The connectors lock into the sockets and have a keyway to prevent the wrong connector from being inserted.This text is machine translated. | Conrad |
Cliff Power In Plug, IP65, Inlet, 2 Contacts, Snap-In | Distrelec |
POWER ENTRY, PLUG, 20A, 250VAC, CABLE | element14 |
Power In Conn, Plug, 20A, Cable | Newark Electronics |
Cliff FM12301 CLIFFCON-P power in plug, screw, with keyway, 250VAC, 20A | Rapid Electronics |
Where can I find additional details, specifications and documents for a FM12301?
Additional datasheets, footprints and schematics for FM12301 are listed on our Part Details page. You can also find images and similar parts to FM12301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM12301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM12301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM12301 fall under?
The FM12301 is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to FM12301 when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM12301 you can contact the distributor directly for product support, shipping queries etc.
Is the FM12301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM12301 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Distrelec, element14 and Farnell have stock available or on a lead time for FM12301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM12301 often in real-time on the comparison pages.
What if I can't find stock of FM12301?
You can fill out our help required form which you can use to request a quote for FM12301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.