Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Plug |
Pin Diameter | 6.35mm |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metallised Plastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
6.35 mm audio jack | Conrad |
Audio Conn, Mono, 6.35Mm, R/A Plug, 2Pos | Newark Electronics |
AUDIO CONN, MONO, 6.35MM, R/A PLUG, 2POS | element14 |
Where can I find additional details, specifications and documents for a FM1088?
Additional datasheets, footprints and schematics for FM1088 are listed on our Part Details page. You can also find images and similar parts to FM1088 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM1088 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM1088 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM1088 fall under?
The FM1088 is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to FM1088 when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM1088 you can contact the distributor directly for product support, shipping queries etc.
Is the FM1088 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM1088 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for FM1088.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM1088 often in real-time on the comparison pages.
What if I can't find stock of FM1088?
You can fill out our help required form which you can use to request a quote for FM1088 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.