Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Plug |
Pin Diameter | 6.35mm |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Silver |
Cable Diameter Max | 6mm |
Connector Mounting Orientation | Cable |
Contact Termination | Solder |
External Length / Height | 41.3mm |
Material | Chrome Plated Brass |
6.35 mm audio jack | Conrad |
PLUG, 1/4" JACK, SCREENED, 2POLE | element14 |
Where can I find additional details, specifications and documents for a FM1002?
Additional datasheets, footprints and schematics for FM1002 are listed on our Part Details page. You can also find images and similar parts to FM1002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM1002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM1002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM1002 fall under?
The FM1002 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FM1002 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM1002 you can contact the distributor directly for product support, shipping queries etc.
Is the FM1002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM1002 have stock available?
Authorised distributors including Conrad, RS Americas, element14 and Farnell have stock available or on a lead time for FM1002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM1002 often in real-time on the comparison pages.
What if I can't find stock of FM1002?
You can fill out our help required form which you can use to request a quote for FM1002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.