Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Slide On Pre Printed |
---|---|
Legend | O |
Legend Colour | Black |
Marker Colour | Yellow |
Marker Dimensions | 5mm |
Cable Diameter Max | 6mm |
Cable Diameter Min | 3.5mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Wire Markers |
Body Material | PVC (Polyvinylchloride) |
Colour | Yellow |
External Width | 5mm |
For Use With | Cable & Wire |
Material | PVC |
Cable Id Markers, Oval Slip-On, O, 5Mm, Pvc, Black/Yellow, Sp500 | Newark Electronics |
Where can I find additional details, specifications and documents for a FM1(O)?
Additional datasheets, footprints and schematics for FM1(O) are listed on our Part Details page. You can also find images and similar parts to FM1(O) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM1(O) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM1(O) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM1(O) fall under?
The FM1(O) is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to FM1(O) when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM1(O) you can contact the distributor directly for product support, shipping queries etc.
Is the FM1(O) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM1(O) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FM1(O).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM1(O) often in real-time on the comparison pages.
What if I can't find stock of FM1(O)?
You can fill out our help required form which you can use to request a quote for FM1(O) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.