FM0H223ZF Capacitors by KEMET

CAP 22000µF 5.5V SUPER CAP RADIAL

Status: Unknown
Series: FM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.84

Distributor Stock
Logo for Farnell
Farnell
from US$0.84
1,038
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.16
1,038
in stock
Buy Now
Logo for element14
element14
from US$0.89
1,038
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22000µF
Voltage Rating 5.5V
Capacitor Terminals Radial Leaded
Product Range FM Series
Capacitance Tolerance +80% -20%
Lead Spacing 5mm
Lifetime @ Temperature 1000 hours @ 70°C
Operating Temperature Min -25°C
Operating Temperature Max 70°C
ESR 200ohm
Capacitor Case Style -
Diameter -
Height 11.5mm
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 22000Μf, 5.5V, Super Cap, Radial | Newark Electronics
CAP, 22000µF, 5.5V, SUPER CAP, RADIAL | element14
Supercapacitor, EDLC, 22000 uF, 5.5 V, -20%, +80%, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FM0H223ZF?

Additional datasheets, footprints and schematics for FM0H223ZF are listed on our Part Details page. You can also find images and similar parts to FM0H223ZF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FM0H223ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM0H223ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FM0H223ZF fall under?

The FM0H223ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to FM0H223ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FM0H223ZF you can contact the distributor directly for product support, shipping queries etc.

Is the FM0H223ZF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FM0H223ZF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for FM0H223ZF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FM0H223ZF often in real-time on the comparison pages.

What if I can't find stock of FM0H223ZF?

You can fill out our help required form which you can use to request a quote for FM0H223ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay