Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$130.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$153.73
|
318
in stock
|
Buy Now | |
Newark Electronics
from US$139.99
|
126
in stock
|
Buy Now | |
RS Americas
from US$139.99
|
53
in stock
|
Buy Now | |
element14
from US$150.41
|
45
in stock
|
Buy Now | |
Farnell
from US$158.34
|
45
in stock
|
Buy Now | |
Carlton-Bates
from US$163.61
|
26
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$130.48
|
21
in stock
|
Buy Now | |
Distrelec
from US$156.57
|
14
in stock
|
Buy Now | |
Jameco Electronics
from US$131.95
|
-
|
Buy Now | |
TestEquity
from US$146.11
|
-
|
Buy Now |
Temperature Measuring Range | -30°C to +650°C |
---|---|
Accuracy % | 1% |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Fluke 62 MAX Infrared Thermometer | RS |
Max Infrared Thermometer | Newark Electronics |
Digital Handheld IR Thermometer, -30 to 650C, 12:1 Spot Size Ratio, 62 Series | Fluke FLUKE-62-MAX | RS Americas |
THERMOMETER, IR, -30 DEG TO 500 DEG | element14 |
Infrared Thermometer, -30 to 500 deg C, 10 to 1 Spot, Adjustable Emissivity, MAX Recording | Carlton-Bates |
Infrared thermometer | Transfer Multisort Elektronik |
Fluke Infrared Thermometer 12:1 -30 ... 650°C | Distrelec |
THERMOMETER,INFRARED,HANDHELD, IP54 RATED,-22F TO 932F RANGE | Jameco Electronics |
Where can I find additional details, specifications and documents for a FLUKE 62 MAX+?
Additional datasheets, footprints and schematics for FLUKE 62 MAX+ are listed on our Part Details page. You can also find images and similar parts to FLUKE 62 MAX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 62 MAX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 62 MAX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 62 MAX+ fall under?
The FLUKE 62 MAX+ is listed under Test Equipment > Thermometers > Infrared Thermometers.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 62 MAX+ when available in the Infrared Thermometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 62 MAX+ you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 62 MAX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 62 MAX+ have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for FLUKE 62 MAX+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 62 MAX+ often in real-time on the comparison pages.
What if I can't find stock of FLUKE 62 MAX+?
You can fill out our help required form which you can use to request a quote for FLUKE 62 MAX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.