Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Oscilloscope Probe Function | High-Voltage Active Probe |
---|---|
Bandwidth | 150MHz |
Input Voltage Max | - |
Test Probe Attenuation | 100 |
For Use With | Fluke 190 Series II ScopeMeter Portable Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Test Probe Functions | Voltage |
Test Probe Type | Scopemeter |
Where can I find additional details, specifications and documents for a FLUKE VPS420-G?
Additional datasheets, footprints and schematics for FLUKE VPS420-G are listed on our Part Details page. You can also find images and similar parts to FLUKE VPS420-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE VPS420-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE VPS420-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE VPS420-G fall under?
The FLUKE VPS420-G is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to FLUKE VPS420-G when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE VPS420-G you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE VPS420-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE VPS420-G have stock available?
There is no stock from authorised distributors for FLUKE VPS420-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE VPS420-G often in real-time on the comparison pages.
What if I can't find stock of FLUKE VPS420-G?
You can fill out our help required form which you can use to request a quote for FLUKE VPS420-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.