Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 300MHz |
Input Voltage Max | 1kV |
Test Probe Attenuation | 10 |
For Use With | Fluke 190 Series II ScopeMeter Portable Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | 10 |
Test Probe Functions | Voltage |
Test Probe Type | Scopemeter |
Where can I find additional details, specifications and documents for a FLUKE VPS410-B?
Additional datasheets, footprints and schematics for FLUKE VPS410-B are listed on our Part Details page. You can also find images and similar parts to FLUKE VPS410-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE VPS410-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE VPS410-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE VPS410-B fall under?
The FLUKE VPS410-B is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to FLUKE VPS410-B when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE VPS410-B you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE VPS410-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE VPS410-B have stock available?
There is no stock from authorised distributors for FLUKE VPS410-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE VPS410-B often in real-time on the comparison pages.
What if I can't find stock of FLUKE VPS410-B?
You can fill out our help required form which you can use to request a quote for FLUKE VPS410-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.