Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | High-Voltage Passive Probe |
---|---|
Bandwidth | 40MHz |
Input Voltage Max | 1kV |
Test Probe Attenuation | 10 |
For Use With | 120 Series ScopeMeters |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
PROBE, VOLTAGE, 40MHZ, FLUKE 120 SERIES | element14 |
Where can I find additional details, specifications and documents for a FLUKE VPS40-III?
Additional datasheets, footprints and schematics for FLUKE VPS40-III are listed on our Part Details page. You can also find images and similar parts to FLUKE VPS40-III on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE VPS40-III on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE VPS40-III price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE VPS40-III fall under?
The FLUKE VPS40-III is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to FLUKE VPS40-III when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE VPS40-III you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE VPS40-III RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE VPS40-III have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FLUKE VPS40-III.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE VPS40-III often in real-time on the comparison pages.
What if I can't find stock of FLUKE VPS40-III?
You can fill out our help required form which you can use to request a quote for FLUKE VPS40-III from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.