Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analyzer Functions | - |
---|---|
No. of Channels | 4 Channel, 4Channels |
Voltage Range rms | - |
Bandwidth | 57.5Hz |
External Height | 256mm |
External Width | 169mm |
External Depth | 64mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
INTERFACE, USB FLUKE OC4USB | element14 |
Where can I find additional details, specifications and documents for a FLUKE OC4USB?
Additional datasheets, footprints and schematics for FLUKE OC4USB are listed on our Part Details page. You can also find images and similar parts to FLUKE OC4USB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE OC4USB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE OC4USB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE OC4USB fall under?
The FLUKE OC4USB is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to FLUKE OC4USB when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE OC4USB you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE OC4USB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE OC4USB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FLUKE OC4USB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE OC4USB often in real-time on the comparison pages.
What if I can't find stock of FLUKE OC4USB?
You can fill out our help required form which you can use to request a quote for FLUKE OC4USB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.