Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 5A |
Current Range Min | 10mA |
For Use With | Fluke Power Quality & Energy Analyzers |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy % | 1% |
Current Probe Range | 10 mA to 5 A |
Test Probe Functions | Current |
Test Probe Type | Power Monitoring |
Fluke i5sPQ3 5A current clamp | RS |
TEST PROBE, CURRENT CLAMP, 6A | element14 |
Where can I find additional details, specifications and documents for a FLUKE I5SPQ3?
Additional datasheets, footprints and schematics for FLUKE I5SPQ3 are listed on our Part Details page. You can also find images and similar parts to FLUKE I5SPQ3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE I5SPQ3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE I5SPQ3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE I5SPQ3 fall under?
The FLUKE I5SPQ3 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE I5SPQ3 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE I5SPQ3 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE I5SPQ3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE I5SPQ3 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for FLUKE I5SPQ3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE I5SPQ3 often in real-time on the comparison pages.
What if I can't find stock of FLUKE I5SPQ3?
You can fill out our help required form which you can use to request a quote for FLUKE I5SPQ3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.