Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,951.54
Distributor | Stock | ||
---|---|---|---|
element14
from US$2,951.54
|
-
|
Buy Now |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 50A |
Current Range Min | 3A |
For Use With | Fluke Multimeters & Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Bandwidth | 50MHz |
Current Probe Range | 3 A to 50 A |
Input Voltage Max | 300V |
Lead Length | 2m |
Test Connector Type A | BNC Plug |
Test Connector Type B | BNC Plug |
PROBE, CURRENT, SCOPE FLUKE I50S | element14 |
Where can I find additional details, specifications and documents for a FLUKE I50S?
Additional datasheets, footprints and schematics for FLUKE I50S are listed on our Part Details page. You can also find images and similar parts to FLUKE I50S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE I50S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE I50S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE I50S fall under?
The FLUKE I50S is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE I50S when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE I50S you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE I50S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE I50S have stock available?
Authorised distributors including element14 have stock available or on a lead time for FLUKE I50S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE I50S often in real-time on the comparison pages.
What if I can't find stock of FLUKE I50S?
You can fill out our help required form which you can use to request a quote for FLUKE I50S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.