Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | 4mm Double Banana Plug Shrouded |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 400A |
Current Range Min | 500mA |
For Use With | Fluke Digital Multimeters |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Current Clamp |
Accuracy | 3.5 % |
Accuracy % | 3.5% |
Approval Category | CATIII 600V |
Battery Lifetime | 60h |
Battery Size Code | PP3 |
Current Probe Range | 500 mA to 400 A |
Current Range AC | 1A to 400A |
Jaw Opening Max | 30mm |
Safety Category | 600V CATIII |
Test Probe Functions | Current |
Voltage Rating V DC | 600V |
Voltage Rating VAC | 600V |
PROBE, CURRENT, 400A FLUKE I410 | element14 |
AC/DC current clamp adapter | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FLUKE I410?
Additional datasheets, footprints and schematics for FLUKE I410 are listed on our Part Details page. You can also find images and similar parts to FLUKE I410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE I410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE I410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE I410 fall under?
The FLUKE I410 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE I410 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE I410 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE I410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE I410 have stock available?
Authorised distributors including element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FLUKE I410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE I410 often in real-time on the comparison pages.
What if I can't find stock of FLUKE I410?
You can fill out our help required form which you can use to request a quote for FLUKE I410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.