Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 400A |
Current Range Min | 500mA |
For Use With | Fluke Digital Multimeters Power Quality Analyzers & Portable Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy % | 2% |
Current Probe Range | 500 mA to 400 A |
Test Probe Functions | Current |
Test Probe Type | Clamp |
Where can I find additional details, specifications and documents for a FLUKE I400S?
Additional datasheets, footprints and schematics for FLUKE I400S are listed on our Part Details page. You can also find images and similar parts to FLUKE I400S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE I400S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE I400S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE I400S fall under?
The FLUKE I400S is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE I400S when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE I400S you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE I400S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE I400S have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FLUKE I400S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE I400S often in real-time on the comparison pages.
What if I can't find stock of FLUKE I400S?
You can fill out our help required form which you can use to request a quote for FLUKE I400S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.