Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | 4mm Double Banana Plug Shrouded |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 30A |
Current Range Min | 50mA |
For Use With | Fluke Multimeters Recorders |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy | 1% rdg + 2mA |
Accuracy % | 1% |
Battery Lifetime | 20h |
Battery Size Code | PP3 |
Cable Diameter Max | 19mm |
Current Probe Range | 50 mA to 30 A |
Current Range AC | 20 A |
Lead Length | 1.5m |
Output | 100mV/A |
Safety Category | 300V CATIII |
Test Probe Functions | Current |
Test Probe Type | Clamp |
Weight | 250g |
CURRENT CLAMP, AC/DC FLUKE I30 | element14 |
AC/DC current clamp adapter | Transfer Multisort Elektronik |
RSCAL(6536763) FLUKE i30 ac/dc probe | RS |
Where can I find additional details, specifications and documents for a FLUKE I30?
Additional datasheets, footprints and schematics for FLUKE I30 are listed on our Part Details page. You can also find images and similar parts to FLUKE I30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE I30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE I30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE I30 fall under?
The FLUKE I30 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE I30 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE I30 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE I30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE I30 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for FLUKE I30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE I30 often in real-time on the comparison pages.
What if I can't find stock of FLUKE I30?
You can fill out our help required form which you can use to request a quote for FLUKE I30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.