FLUKE I1000S Test Leads & Test Probes by Fluke Corporation

CURRENT CLAMP FLUKE I1000S

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
3 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Meter Side Connector BNC Plug
Probe Side Connector Current Clamp
Current Range Max 1kA
Current Range Min 100mA
For Use With Fluke Multimeters & Oscilloscopes
Product Range -
SVHC No SVHC (15-Jun-2015)
Accuracy % 1%
Current Probe Range 100 mA to 1 kA
Test Probe Functions Current
Test Probe Type Clamp

More Parts in Current / Clamp Test Probes


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a FLUKE I1000S?

Additional datasheets, footprints and schematics for FLUKE I1000S are listed on our Part Details page. You can also find images and similar parts to FLUKE I1000S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FLUKE I1000S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE I1000S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FLUKE I1000S fall under?

The FLUKE I1000S is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.

Can I view similar or alternative parts?

You can view similar parts to FLUKE I1000S when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE I1000S you can contact the distributor directly for product support, shipping queries etc.

Is the FLUKE I1000S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FLUKE I1000S have stock available?

Authorised distributors including Farnell and element14 have stock available or on a lead time for FLUKE I1000S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FLUKE I1000S often in real-time on the comparison pages.

What if I can't find stock of FLUKE I1000S?

You can fill out our help required form which you can use to request a quote for FLUKE I1000S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay