Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5,526.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$5,806.36
|
No stock
|
Buy Now | |
RS Americas
from US$6,010.99
|
1
in stock
|
Buy Now | |
Distrelec
from US$5,655.69
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$6,010.99
|
-
|
Buy Now | |
element14
from US$5,980.39
|
-
|
Buy Now | |
TestEquity
from US$5,526.73
|
-
|
Buy Now | |
Farnell
from US$5,526.73
|
-
|
Buy Now |
Battery Technologies Supported | Lead Acid Li-Ion |
---|---|
Voltage Measuring Range DC | 0V to 600V |
External Height | 22cm |
External Width | 10.3cm |
External Depth | 5.8cm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Fluke 520 Battery Analyzer | Fluke FLUKE BT520 | RS Americas |
Fluke Battery Analyzer, DC: 0 ... 600 V | Distrelec |
FLUKE-BT520 BATTERY ANALYZER | RS |
Tester, Battery, Lead Acid/Li-Ion, 600V | Newark Electronics |
TESTER, BATTERY, LEAD ACID/LI-ION, 600V | element14 |
Where can I find additional details, specifications and documents for a FLUKE BT520?
Additional datasheets, footprints and schematics for FLUKE BT520 are listed on our Part Details page. You can also find images and similar parts to FLUKE BT520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE BT520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE BT520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE BT520 fall under?
The FLUKE BT520 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Testers.
Can I view similar or alternative parts?
You can view similar parts to FLUKE BT520 when available in the Battery Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE BT520 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE BT520 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE BT520 have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for FLUKE BT520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE BT520 often in real-time on the comparison pages.
What if I can't find stock of FLUKE BT520?
You can fill out our help required form which you can use to request a quote for FLUKE BT520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.