Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 1Gohm |
DMM Connectivity | RS232 |
No. of Digits | 6.5 |
Manufacturer Warranty | 3 Years |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jun-2015) |
Current Measuring Range AC | 100µA to 10A |
Current Measuring Range DC | 100µA to 10A |
Current Range AC | 100µA to 10A |
Current Range DC | 100µA to 10A |
DMM Response Type | True RMS |
DMM Type | Bench |
Ranging | Auto |
Temperature Measuring Range | -200°C to +600°C |
Voltage Measuring Range AC | 100mV to 1kV |
Voltage Measuring Range DC | 100mV to 1kV |
DMM, BENCH, USB FLUKE 8846A UK | element14 |
Where can I find additional details, specifications and documents for a FLUKE 8846A UK?
Additional datasheets, footprints and schematics for FLUKE 8846A UK are listed on our Part Details page. You can also find images and similar parts to FLUKE 8846A UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 8846A UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 8846A UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 8846A UK fall under?
The FLUKE 8846A UK is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 8846A UK when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 8846A UK you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 8846A UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 8846A UK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FLUKE 8846A UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 8846A UK often in real-time on the comparison pages.
What if I can't find stock of FLUKE 8846A UK?
You can fill out our help required form which you can use to request a quote for FLUKE 8846A UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.