Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,171.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,171.70
|
No stock
|
Buy Now |
No. of Digits | 5.5 |
---|---|
DMM Connectivity | RS232 |
Current Measure AC Max | 10A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 0.1Gohm |
Product Range | - |
Current Measure DC Max | 10A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | 1 Year |
DMM Functions | Current Voltage Frequency Resistance |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
Current Measuring Range AC | 20mA to 10A |
Current Measuring Range DC | 200µA to 10A |
Current Range AC | 20mA to 10A |
Current Range DC | 200µA to 10A |
DMM Response Type | True RMS |
DMM Type | Bench |
Voltage Measuring Range AC | 200mV to 750V |
Voltage Measuring Range DC | 200mV to 1kV |
MULTIMETER, BENCH FLUKE 8808A/SU | Farnell |
Where can I find additional details, specifications and documents for a FLUKE 8808A/SU?
Additional datasheets, footprints and schematics for FLUKE 8808A/SU are listed on our Part Details page. You can also find images and similar parts to FLUKE 8808A/SU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 8808A/SU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 8808A/SU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 8808A/SU fall under?
The FLUKE 8808A/SU is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 8808A/SU when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 8808A/SU you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 8808A/SU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 8808A/SU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FLUKE 8808A/SU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 8808A/SU often in real-time on the comparison pages.
What if I can't find stock of FLUKE 8808A/SU?
You can fill out our help required form which you can use to request a quote for FLUKE 8808A/SU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.