FLUKE 87-V/EUR Multimeters & Clamp Meters by Fluke Corporation

MULTIMETER DIG HAND HELD 20000

Status: Unknown
Series: 80 Series V
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$538.75

Distributor Stock
Logo for RS
RS
from US$819.38
No stock
Buy Now
Logo for Farnell
Farnell
from US$703.83
111
in stock
Buy Now
Logo for SOS electronic
SOS electronic
from US$594.02
2
in stock
Buy Now
Logo for Welectron
Welectron
from US$538.75
-
Buy Now

Specifications

DMM Functions Current Voltage Capacitance Frequency Resistance Temperature
Current Measure AC Max 10A
Current Measure DC Max 10A
Voltage Measure AC Max 1kV
Voltage Measure DC Max 1kV
Resistance Measure Max 50Mohm
DMM Response Type True RMS
Display Count 20000
No. of Digits 4.5
Range Selection Auto Manual
Manufacturer Warranty Lifetime Warranty
Product Range 80 Series V
SVHC No SVHC (15-Jun-2015)
AC Current Range Accuracy (1.0%+2)
AC Voltage Range Accuracy (0.7%+2)
Capacitance Measuring Range Resolution 0.01 nF
Capacitance Range Accuracy (1.0%+2)
Conductance Measuring Range Accuracy 1%
Conductance Measuring Ranges 60 nS
Current Measuring Range AC 0A to 10A
Current Measuring Range DC 0A to 10A
Current Measuring Range Resolution AC 0.01 uA
Current Measuring Range Resolution DC 0.01 uA
DC Current Range Accuracy (0.2%+2)
DC Voltage Range Accuracy 0.05% + 1 Digit
DMM Type Hand Held
External Width 98mm
Humidity Measuring Ranges 0% - 90%

Alternative Descriptions

MULTIMETER, DIG, HAND HELD, 20000 | Farnell
Digital-Multimeter, DMM, 6.000/20.000 Counts | SOS electronic
RSCAL(4802355) Fluke87V DMM | RS
Fluke 87V Multimeter | Welectron


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FLUKE 87-V/EUR?

Additional datasheets, footprints and schematics for FLUKE 87-V/EUR are listed on our Part Details page. You can also find images and similar parts to FLUKE 87-V/EUR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FLUKE 87-V/EUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 87-V/EUR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FLUKE 87-V/EUR fall under?

The FLUKE 87-V/EUR is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.

Can I view similar or alternative parts?

You can view similar parts to FLUKE 87-V/EUR when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 87-V/EUR you can contact the distributor directly for product support, shipping queries etc.

Is the FLUKE 87-V/EUR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FLUKE 87-V/EUR have stock available?

Authorised distributors including Farnell, SOS electronic, RS and Welectron have stock available or on a lead time for FLUKE 87-V/EUR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FLUKE 87-V/EUR often in real-time on the comparison pages.

What if I can't find stock of FLUKE 87-V/EUR?

You can fill out our help required form which you can use to request a quote for FLUKE 87-V/EUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay