FLUKE 80I-110S Part Information

Details for FLUKE 80I-110S by Fluke Corporation

Test & Measurement>Test Leads & Test Probes>Current / Clamp Test Probes

Part Downloads

Part Specifications

Meter Side Connector BNC Plug
Probe Side Connector Current Clamp
Current Range Max 100A
Current Range Min 50mA
For Use With Fluke Scope Meter Test Tool Power Harmonics Analyzers Oscilloscopes Multimeters
Product Range -
SVHC No SVHC (15-Jun-2015)
Accuracy % 3%
Current Probe Range 50 mA to 100 A
Test Probe Functions Current
Test Probe Type Clamp

Alternative Part Descriptions

  • AC/DC current clamp adapter; ├ścable: 11.8mm; 600V; Len: 1.6m | Transfer Multisort Elektronik

Frequently Asked Questions

Where can I find additional details, specifications and documents for a FLUKE 80I-110S?

Additional datasheets, footprints and schematics for FLUKE 80I-110S are listed in our Part Details tab. You can also find the FLUKE 80I-110S image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FLUKE 80I-110S in the Pricing & Inventory tab next to part details. You can view FLUKE 80I-110S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FLUKE 80I-110S fall under?

The FLUKE 80I-110S is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.

Can I view similar or alternative parts?

You can view similar parts to FLUKE 80I-110S when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 80I-110S you can contact the distributor directly for product support, shipping queries etc.

Is the FLUKE 80I-110S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FLUKE 80I-110S have stock available?

Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for FLUKE 80I-110S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FLUKE 80I-110S often in real-time on the comparison pages.

What if I can't find stock of FLUKE 80I-110S?

You can fill out our help required form which you can use to request a quote for FLUKE 80I-110S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for FLUKE 80I-110S

Loading...
Loading Results for FLUKE 80I-110S
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us