Status: | Unknown |
---|---|
Series: | 750 Series |
RoHS: | Compliant |
No distributors results available
Kit Contents | Fluke 154 HART Calibration Assistant, Fluke-753 Documenting Process Calibrator |
---|---|
Product Range | 750 Series |
External Depth | 63mm |
External Height | 245mm |
External Width | 136mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a FLUKE-753/154 BU?
Additional datasheets, footprints and schematics for FLUKE-753/154 BU are listed on our Part Details page. You can also find images and similar parts to FLUKE-753/154 BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-753/154 BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-753/154 BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-753/154 BU fall under?
The FLUKE-753/154 BU is listed under Test & Measurement > Test Equipment Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-753/154 BU when available in the Test Equipment Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-753/154 BU you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-753/154 BU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLUKE-753/154 BU have stock available?
There is no stock from authorised distributors for FLUKE-753/154 BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-753/154 BU often in real-time on the comparison pages.
What if I can't find stock of FLUKE-753/154 BU?
You can fill out our help required form which you can use to request a quote for FLUKE-753/154 BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.