Status: | Unknown |
---|---|
Series: | 430 Series II |
RoHS: | Unknown |
Analyzer Functions | Energy Harmonics Power |
---|---|
No. of Channels | 8 Channel, 8Channels |
Voltage Range rms | 1V to 1kV |
Bandwidth | 100kHz |
External Height | - |
External Width | - |
External Depth | - |
Product Range | 430 Series II |
SVHC | No SVHC (15-Jun-2015) |
Accuracy | AC / DC Vrms |
ANALYSER, 400HZ PQ AND ENERGY, UK+EU | Farnell |
Power Analyzer, 3 Phase, 430-Ii Series | Newark Electronics |
Three-Phase Power Quality Analyzer 437-II Series | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE 437-II?
Additional datasheets, footprints and schematics for FLUKE 437-II are listed on our Part Details page. You can also find images and similar parts to FLUKE 437-II on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 437-II on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 437-II price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 437-II fall under?
The FLUKE 437-II is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 437-II when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 437-II you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 437-II RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 437-II have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for FLUKE 437-II.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 437-II often in real-time on the comparison pages.
What if I can't find stock of FLUKE 437-II?
You can fill out our help required form which you can use to request a quote for FLUKE 437-II from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.