Status: | Unknown |
---|---|
Series: | Fluke 289 Series |
RoHS: | Unknown |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature |
---|---|
No. of Digits | 4.5 |
DMM Response Type | True RMS |
Display Count | 50000 |
Range Selection | Auto Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 1kV |
Current Measure DC Max | 10A |
Current Measure AC Max | 10A |
Resistance Measure Max | 0.5Gohm |
Manufacturer Warranty | Lifetime Warranty |
Product Range | Fluke 289 Series |
SVHC | No SVHC (15-Jun-2015) |
Current Measuring Range AC | 500µA to 10A |
Current Measuring Range DC | 500µA to 10A |
DMM Type | Hand Held |
Temperature Measuring Range | -200°C to +1350°C |
Voltage Measuring Range AC | 50mV to 1kV |
Voltage Measuring Range DC | 50mV to 1kV |
KIT, MULTIMETER, DIGITAL, HAND HELD | Farnell |
Digital multimeter | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FLUKE 289/FVF/EUR?
Additional datasheets, footprints and schematics for FLUKE 289/FVF/EUR are listed on our Part Details page. You can also find images and similar parts to FLUKE 289/FVF/EUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 289/FVF/EUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 289/FVF/EUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 289/FVF/EUR fall under?
The FLUKE 289/FVF/EUR is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 289/FVF/EUR when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 289/FVF/EUR you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 289/FVF/EUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 289/FVF/EUR have stock available?
Authorised distributors including Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FLUKE 289/FVF/EUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 289/FVF/EUR often in real-time on the comparison pages.
What if I can't find stock of FLUKE 289/FVF/EUR?
You can fill out our help required form which you can use to request a quote for FLUKE 289/FVF/EUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.