FLUKE 190-504/UK/S Oscilloscopes by Fluke Corporation

KIT SCOPEMETER 4CH 500MHZ 5GSPS UK

Status: Unknown
Series: ScopeMeter 190 Series II
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6,663.04

Distributor Stock
Logo for Farnell
Farnell
from US$6,663.04
No stock
Buy Now

Specifications

Product Range ScopeMeter 190 Series II
Scope Channels 4 Channel
Bandwidth 500MHz
Sampling Rate 5GSPS
Display Memory Depth 10 kpts
Calculated Rise Time 0.7ns
Scope Display Type LCD Colour
Kit Contents One Red One Blue 300MHz VPS410 Voltage Probe (10
Manufacturer Warranty 3 Years
SVHC No SVHC (15-Jun-2015)
Plug Type UK
Input Impedance 1Mohm
Scope Type Hand Held


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FLUKE 190-504/UK/S?

Additional datasheets, footprints and schematics for FLUKE 190-504/UK/S are listed on our Part Details page. You can also find images and similar parts to FLUKE 190-504/UK/S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FLUKE 190-504/UK/S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 190-504/UK/S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FLUKE 190-504/UK/S fall under?

The FLUKE 190-504/UK/S is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.

Can I view similar or alternative parts?

You can view similar parts to FLUKE 190-504/UK/S when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 190-504/UK/S you can contact the distributor directly for product support, shipping queries etc.

Is the FLUKE 190-504/UK/S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FLUKE 190-504/UK/S have stock available?

Authorised distributors including Farnell have stock available or on a lead time for FLUKE 190-504/UK/S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FLUKE 190-504/UK/S often in real-time on the comparison pages.

What if I can't find stock of FLUKE 190-504/UK/S?

You can fill out our help required form which you can use to request a quote for FLUKE 190-504/UK/S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay