Status: | Unknown |
---|---|
Series: | 190 Series II |
RoHS: | Compliant |
Prices starting from US$6,649.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6,649.99
|
No stock
|
Buy Now |
Product Range | 190 Series II |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 500MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 10 kpts |
Calculated Rise Time | 0.7ns |
Scope Display Type | LCD Color |
Plug Type | US |
RoHS Compliant | Yes |
Oscilloscope, 4Ch, 5Gsps, 3Yr, Cal | Newark Electronics |
Where can I find additional details, specifications and documents for a FLUKE-190-504/S CAL?
Additional datasheets, footprints and schematics for FLUKE-190-504/S CAL are listed on our Part Details page. You can also find images and similar parts to FLUKE-190-504/S CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-190-504/S CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-190-504/S CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-190-504/S CAL fall under?
The FLUKE-190-504/S CAL is listed under Test & Measurement > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-190-504/S CAL when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-190-504/S CAL you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-190-504/S CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLUKE-190-504/S CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FLUKE-190-504/S CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-190-504/S CAL often in real-time on the comparison pages.
What if I can't find stock of FLUKE-190-504/S CAL?
You can fill out our help required form which you can use to request a quote for FLUKE-190-504/S CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.