Status: | Unknown |
---|---|
Series: | Scopemeter 190 Series II |
RoHS: | Unknown |
Prices starting from US$5,143.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5,143.07
|
No stock
|
Buy Now |
Product Range | Scopemeter 190 Series II |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 200MHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 10 kpts |
Calculated Rise Time | 1.7ns |
Scope Display Type | LCD Colour |
Kit Contents | One Red One Blue 300MHz VPS410 Voltage Probe (10 |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jun-2015) |
Plug Type | UK |
Input Impedance | 1Mohm |
Scope Type | Hand Held |
SCOPEMETER, 2CH, 200MHZ, COLOR, UK | Farnell |
Where can I find additional details, specifications and documents for a FLUKE 190-202 UK?
Additional datasheets, footprints and schematics for FLUKE 190-202 UK are listed on our Part Details page. You can also find images and similar parts to FLUKE 190-202 UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 190-202 UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 190-202 UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 190-202 UK fall under?
The FLUKE 190-202 UK is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 190-202 UK when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 190-202 UK you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 190-202 UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 190-202 UK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FLUKE 190-202 UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 190-202 UK often in real-time on the comparison pages.
What if I can't find stock of FLUKE 190-202 UK?
You can fill out our help required form which you can use to request a quote for FLUKE 190-202 UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.