FLUKE 190-102 UK Part Information

Details for FLUKE 190-102 UK by Fluke Corporation

Test Equipment>Oscilloscopes>Hand Held Oscilloscopes

Part Downloads

Part Specifications

Product Range Scopemeter 190 Series II
Scope Channels 2 Channel
Bandwidth 100MHz
Sampling Rate 1.25GSPS
Display Memory Depth 10 kpts
Calculated Rise Time 3.5ns
Scope Display Type LCD Colour
Kit Contents One Red One Blue 300MHz VPS410 Voltage Probe (10
Manufacturer Warranty 3 Years
SVHC No SVHC (15-Jun-2015)
Plug Type UK
Input Impedance 1Mohm
Scope Type Hand Held

Frequently Asked Questions

Where can I find additional details, specifications and documents for a FLUKE 190-102 UK?

Additional datasheets, footprints and schematics for FLUKE 190-102 UK are listed in our Part Details tab. You can also find the FLUKE 190-102 UK image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FLUKE 190-102 UK in the Pricing & Inventory tab next to part details. You can view FLUKE 190-102 UK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FLUKE 190-102 UK fall under?

The FLUKE 190-102 UK is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.

Can I view similar or alternative parts?

You can view similar parts to FLUKE 190-102 UK when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 190-102 UK you can contact the distributor directly for product support, shipping queries etc.

Is the FLUKE 190-102 UK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FLUKE 190-102 UK have stock available?

There is no stock from authorised distributors for FLUKE 190-102 UK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FLUKE 190-102 UK often in real-time on the comparison pages.

What if I can't find stock of FLUKE 190-102 UK?

You can fill out our help required form which you can use to request a quote for FLUKE 190-102 UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for FLUKE 190-102 UK

Loading...
Loading Results for FLUKE 190-102 UK
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us