Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Analyzer Functions | Current Power Voltage |
---|---|
No. of Channels | 3 Channel, 3Channels |
Voltage Range rms | 0V to 1kV |
Bandwidth | 2.5kHz |
External Height | 16.7cm |
External Width | 19.8cm |
External Depth | 5.5cm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a FLUKE 1730/EU?
Additional datasheets, footprints and schematics for FLUKE 1730/EU are listed on our Part Details page. You can also find images and similar parts to FLUKE 1730/EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 1730/EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 1730/EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 1730/EU fall under?
The FLUKE 1730/EU is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 1730/EU when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 1730/EU you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 1730/EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 1730/EU have stock available?
There is no stock from authorised distributors for FLUKE 1730/EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 1730/EU often in real-time on the comparison pages.
What if I can't find stock of FLUKE 1730/EU?
You can fill out our help required form which you can use to request a quote for FLUKE 1730/EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.