Status: | Unknown |
---|---|
Series: | 1660 Series |
RoHS: | Unknown |
Prices starting from US$1,485.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,485.15
|
No stock
|
Buy Now |
Kit Contents | Fluke 1663 6x AA Batteries HD Mains Cord Zero Adapter Test Lead Set TP165X Probe Guide Case |
---|---|
Voltage Measure DC Max | 500V |
Voltage Measure AC Max | 500V |
Insulation Resistance Min | 20Mohm |
Insulation Resistance Max | 1000Mohm |
Product Range | 1660 Series |
SVHC | No SVHC (07-Jul-2017) |
Analyzer Functions | Current Frequency Resistance Voltage |
External Depth | 100mm |
External Height | 125mm |
External Width | 250mm |
Voltage Range rms | 500V |
INSTALLATION TESTER, 20MOHM-1GOHM | Farnell |
Where can I find additional details, specifications and documents for a FLUKE 1663 SCH-DMM/F?
Additional datasheets, footprints and schematics for FLUKE 1663 SCH-DMM/F are listed on our Part Details page. You can also find images and similar parts to FLUKE 1663 SCH-DMM/F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 1663 SCH-DMM/F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 1663 SCH-DMM/F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 1663 SCH-DMM/F fall under?
The FLUKE 1663 SCH-DMM/F is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 1663 SCH-DMM/F when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 1663 SCH-DMM/F you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 1663 SCH-DMM/F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 1663 SCH-DMM/F have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FLUKE 1663 SCH-DMM/F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 1663 SCH-DMM/F often in real-time on the comparison pages.
What if I can't find stock of FLUKE 1663 SCH-DMM/F?
You can fill out our help required form which you can use to request a quote for FLUKE 1663 SCH-DMM/F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.