Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$963.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,122.83
|
122
in stock
|
Buy Now | |
TestEquity
from US$1,043.07
|
136
in stock
|
Buy Now | |
element14
from US$1,233.75
|
72
in stock
|
Buy Now | |
Farnell
from US$963.75
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$1,038.99
|
52
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,036.31
|
25
in stock
|
Buy Now | |
Distrelec
from US$1,135.75
|
11
in stock
|
Buy Now | |
RS Americas
from US$1,039.00
|
7
in stock
|
Buy Now |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 400mA |
Current Measure DC Max | 400mA |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 50Mohm |
DMM Response Type | True RMS |
Display Count | 6000 |
No. of Digits | 3.75 |
Range Selection | Auto Manual |
Manufacturer Warranty | 3 Years |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
FLUKE 1587 FC INSULATION MULTIMETER | RS |
INSULATION DMM, HANDHELD, 3.75DIGIT | element14 |
Fc Insulation Multimeter | Newark Electronics |
Digital multimeter | Transfer Multisort Elektronik |
Fluke Fluke 1587 FC Insulation Multimeter 2GOhm ± | Distrelec |
FLUKE 1587 FC Insulation Tester 2GOhmsCAT III 1000 V CAT IV 600 V, 1587 Series | Fluke FLUKE-1587 FC | RS Americas |
Where can I find additional details, specifications and documents for a FLUKE 1587 FC?
Additional datasheets, footprints and schematics for FLUKE 1587 FC are listed on our Part Details page. You can also find images and similar parts to FLUKE 1587 FC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 1587 FC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 1587 FC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 1587 FC fall under?
The FLUKE 1587 FC is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 1587 FC when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 1587 FC you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 1587 FC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 1587 FC have stock available?
Authorised distributors including TestEquity, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for FLUKE 1587 FC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 1587 FC often in real-time on the comparison pages.
What if I can't find stock of FLUKE 1587 FC?
You can fill out our help required form which you can use to request a quote for FLUKE 1587 FC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.