Status: | Unknown |
---|---|
Series: | 120B Series |
RoHS: | Unknown |
Product Range | 120B Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 40MHz |
Sampling Rate | 400kSPS |
Display Memory Depth | 512 pts |
Calculated Rise Time | 8.75ns |
Scope Display Type | TFT LCD Colour |
Kit Contents | Adapter Battery Pack 2 Shielded Test Lead w/Ground Leads 2 Hook Clips Banana - BNC Adapter |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jun-2015) |
Plug Type | - |
HANDHELD OSCILLOSCOPE, 40MHZ, 400KSPS | Farnell |
Where can I find additional details, specifications and documents for a FLUKE 125B/INT?
Additional datasheets, footprints and schematics for FLUKE 125B/INT are listed on our Part Details page. You can also find images and similar parts to FLUKE 125B/INT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 125B/INT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 125B/INT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 125B/INT fall under?
The FLUKE 125B/INT is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 125B/INT when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 125B/INT you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 125B/INT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 125B/INT have stock available?
Authorised distributors including element14, TestEquity and Farnell have stock available or on a lead time for FLUKE 125B/INT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 125B/INT often in real-time on the comparison pages.
What if I can't find stock of FLUKE 125B/INT?
You can fill out our help required form which you can use to request a quote for FLUKE 125B/INT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.