Status: | Unknown |
---|---|
Series: | 120B Series |
RoHS: | Unknown |
Product Range | 120B Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 20MHz |
Sampling Rate | 25MSPS |
Display Memory Depth | 512 pts |
Calculated Rise Time | 17.5ns |
Scope Display Type | LCD Monochrome |
RoHS Compliant | Yes |
Handheld Oscilloscope, 20Mhz, 25Msps | Newark Electronics |
INDUSTRIAL SCOPEM+SCC 20MHZ, N AMERICA | Fluke FLUKE-123B/NA/S | RS Americas |
Hand-Held Oscilloscope with Protection Accessories 20MHz 120B Series Industrial ScopeMeter Series | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE-123B/NA/S?
Additional datasheets, footprints and schematics for FLUKE-123B/NA/S are listed on our Part Details page. You can also find images and similar parts to FLUKE-123B/NA/S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-123B/NA/S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-123B/NA/S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-123B/NA/S fall under?
The FLUKE-123B/NA/S is listed under Test & Measurement > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-123B/NA/S when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-123B/NA/S you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-123B/NA/S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-123B/NA/S have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS Americas and Carlton-Bates have stock available or on a lead time for FLUKE-123B/NA/S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-123B/NA/S often in real-time on the comparison pages.
What if I can't find stock of FLUKE-123B/NA/S?
You can fill out our help required form which you can use to request a quote for FLUKE-123B/NA/S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.