Status: | Unknown |
---|---|
Series: | 120 Series |
RoHS: | Unknown |
No distributors results available
Product Range | 120 Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 20MHz |
Sampling Rate | 25MSPS |
Display Memory Depth | 512 kpts |
Calculated Rise Time | 17.5ns |
Scope Display Type | LCD Monochrome |
Kit Contents | One 40MHz VPS40 Voltage Probe (10 |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jun-2015) |
Plug Type | - |
Battery Lifetime | 5h |
Input Impedance | 1Mohm |
Input Voltage | 600V |
Scope Type | Hand Held |
Where can I find additional details, specifications and documents for a FLUKE 123?
Additional datasheets, footprints and schematics for FLUKE 123 are listed on our Part Details page. You can also find images and similar parts to FLUKE 123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 123 fall under?
The FLUKE 123 is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 123 when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 123 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 123 have stock available?
There is no stock from authorised distributors for FLUKE 123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 123 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 123?
You can fill out our help required form which you can use to request a quote for FLUKE 123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.