Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cleaner Type | Flux Remover |
---|---|
Cleaner Applications | PCBs |
Dispensing Method | Aerosol |
Weight | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Volume | 400ml |
Capacity | 0.4l |
FLUXCLENE, CAN, AERO-BRUSH, 400ML | Farnell |
Electrolube Fluxclene Flux Cleaning Solvant with Brush Spray 400ml | Distrelec |
Electrolube FLU400DB Fluxclene (With Brush) 400ml | Rapid Electronics |
Flux Remover, Aerosol, 400Ml | Newark Electronics |
Where can I find additional details, specifications and documents for a FLU400DB?
Additional datasheets, footprints and schematics for FLU400DB are listed on our Part Details page. You can also find images and similar parts to FLU400DB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLU400DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLU400DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLU400DB fall under?
The FLU400DB is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to FLU400DB when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLU400DB you can contact the distributor directly for product support, shipping queries etc.
Is the FLU400DB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLU400DB have stock available?
Authorised distributors including Farnell, Distrelec, Rapid Electronics and Newark Electronics have stock available or on a lead time for FLU400DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLU400DB often in real-time on the comparison pages.
What if I can't find stock of FLU400DB?
You can fill out our help required form which you can use to request a quote for FLU400DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.