Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green |
---|---|
LED Mounting | Through Hole |
Forward Current If | 20mA |
Length | 152.5mm |
Forward Voltage | 2.2V |
Wavelength Typ | 568nm |
Luminous Intensity | 120mcd |
Product Range | - |
3mm Round Lens Light Pipe,Green | RS |
Light Pipe, Flexible, Round, Single, Pcb | Newark Electronics |
FLPR Light Pipe Assembly Flexible Board Mount 4mm Round Lens 6.0 in Super Green | Future Electronics |
LIGHT PIPE, FLEXIBLE, ROUND, SINGLE, PCB | element14 |
Where can I find additional details, specifications and documents for a FLPR6.0-SG?
Additional datasheets, footprints and schematics for FLPR6.0-SG are listed on our Part Details page. You can also find images and similar parts to FLPR6.0-SG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLPR6.0-SG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLPR6.0-SG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLPR6.0-SG fall under?
The FLPR6.0-SG is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FLPR6.0-SG when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLPR6.0-SG you can contact the distributor directly for product support, shipping queries etc.
Is the FLPR6.0-SG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLPR6.0-SG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for FLPR6.0-SG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLPR6.0-SG often in real-time on the comparison pages.
What if I can't find stock of FLPR6.0-SG?
You can fill out our help required form which you can use to request a quote for FLPR6.0-SG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.