Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red |
---|---|
LED Mounting | Through Hole |
Forward Current If | 30mA |
Length | 152.5mm |
Forward Voltage | 1.8V |
Luminous Intensity | 200mcd |
Light Pipe Design | Circular with Flat Top |
RoHS Compliant | Yes |
Flexible Light Pipe Assembly,Red | RS |
Light Pipe, Flexible, Round, Single, Pcb | Newark Electronics |
Light Pipe Assembly Flexible 2mm Fiber Optic Core 7mm Lens 6 in Red | Future Electronics |
Light Pipe Assembly, Right Angle, 6.0in. Length, 3mm, Red | Bivar Inc. FLP25R6.0-SUR | RS Americas |
Where can I find additional details, specifications and documents for a FLP25R6.0-SUR?
Additional datasheets, footprints and schematics for FLP25R6.0-SUR are listed on our Part Details page. You can also find images and similar parts to FLP25R6.0-SUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLP25R6.0-SUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLP25R6.0-SUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLP25R6.0-SUR fall under?
The FLP25R6.0-SUR is listed under Optoelectronics & Displays > Light Pipe LED Assemblies.
Can I view similar or alternative parts?
You can view similar parts to FLP25R6.0-SUR when available in the Light Pipe LED Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLP25R6.0-SUR you can contact the distributor directly for product support, shipping queries etc.
Is the FLP25R6.0-SUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLP25R6.0-SUR have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for FLP25R6.0-SUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLP25R6.0-SUR often in real-time on the comparison pages.
What if I can't find stock of FLP25R6.0-SUR?
You can fill out our help required form which you can use to request a quote for FLP25R6.0-SUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.