Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Kit Contents | 21-Pcs of 10nF to 220nF Capacitors |
---|---|
Range of Cap Values | 0.01µF to 0.22µF |
RoHS Compliant | Yes |
Capacitor Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a FLP ENG KIT 151?
Additional datasheets, footprints and schematics for FLP ENG KIT 151 are listed on our Part Details page. You can also find images and similar parts to FLP ENG KIT 151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLP ENG KIT 151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLP ENG KIT 151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLP ENG KIT 151 fall under?
The FLP ENG KIT 151 is listed under Passive Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to FLP ENG KIT 151 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLP ENG KIT 151 you can contact the distributor directly for product support, shipping queries etc.
Is the FLP ENG KIT 151 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLP ENG KIT 151 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FLP ENG KIT 151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLP ENG KIT 151 often in real-time on the comparison pages.
What if I can't find stock of FLP ENG KIT 151?
You can fill out our help required form which you can use to request a quote for FLP ENG KIT 151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.